LM336MX-5.0/NOPB Part Information
Details for LM336MX-5.0/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7440 |
10 | 0.6370 |
100 | 0.4900 |
500 | 0.4320 |
1000 | 0.3420 |
Stock Information
Details
Part Specifications
Voltage Reference Type | Shunt - Fixed |
Product Range | - |
Reference Voltage | 5V |
Initial Accuracy | 1% |
Temperature Coefficient | 20ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- VOLT REF, SHUNT, 5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:20ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM336MX-5.0/NOPB?
Additional datasheets, footprints and schematics for LM336MX-5.0/NOPB are listed in our Part Details tab. You can also find the LM336MX-5.0/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM336MX-5.0/NOPB in the Pricing & Inventory tab next to part details. You can view LM336MX-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM336MX-5.0/NOPB fall under?
The LM336MX-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM336MX-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM336MX-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM336MX-5.0/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM336MX-5.0/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM336MX-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM336MX-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM336MX-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM336MX-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.