Status: | Unknown |
---|---|
Series: | LM336 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM336 Series |
Reference Voltage | 2.49V |
Initial Accuracy | 1% |
Temperature Coefficient | 10ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Reference Volts | 2.49V |
Topology | Shunt |
0°C to 70°C, 2.5-V integrated reference circuit | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
VOLTAGE REF, SHUNT, 2.49V, SOIC-8 | Farnell |
Voltage Ref, Shunt, 2.49V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM336D-2-5 .?
Additional datasheets, footprints and schematics for LM336D-2-5 . are listed on our Part Details page. You can also find images and similar parts to LM336D-2-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM336D-2-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM336D-2-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM336D-2-5 . fall under?
The LM336D-2-5 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM336D-2-5 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM336D-2-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the LM336D-2-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM336D-2-5 . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM336D-2-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM336D-2-5 . often in real-time on the comparison pages.
What if I can't find stock of LM336D-2-5 .?
You can fill out our help required form which you can use to request a quote for LM336D-2-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.