LM336BZ-2.5/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 2.49V TO-226AA-3

Status: Unknown
Series: LM336 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.76
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.21
9,266
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.68
28
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
22
in stock
Buy Now
Logo for element14
element14
from US$0.98
-
Buy Now

Specifications

Voltage Reference Type Shunt - Fixed
Product Range LM336 Series
Reference Voltage 2.49V
Initial Accuracy 1%
Temperature Coefficient 34ppm/°C
Voltage Reference Case Style TO-92
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 336
Operating Temperature Range 0°C to +70°C
Reference Volt Tolerance ±% 1%
Reference Voltage Tolerance 10mV
Reference Volts 2.5V
Temperature Coeff. + 150ppm/°C
Termination Type Through Hole
Topology Shunt

Alternative Descriptions

Voltage reference diode | Texas Instruments
Voltage Ref, Shunt, 2.49V, To-226Aa-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM336BZ-2.5/NOPB?

Additional datasheets, footprints and schematics for LM336BZ-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM336BZ-2.5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM336BZ-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM336BZ-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM336BZ-2.5/NOPB fall under?

The LM336BZ-2.5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM336BZ-2.5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM336BZ-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM336BZ-2.5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM336BZ-2.5/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM336BZ-2.5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM336BZ-2.5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM336BZ-2.5/NOPB?

You can fill out our help required form which you can use to request a quote for LM336BZ-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay