Status: | Unknown |
---|---|
Series: | LM336 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM336 Series |
Reference Voltage | 2.49V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 336 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 10mV |
Reference Volts | 2.5V |
Temperature Coeff. + | 150ppm/°C |
Termination Type | Surface Mount Device |
Topology | Shunt |
Voltage reference diode | Texas Instruments |
V-Ref Precision 2.49V 10mA 8-Pin SOIC N Rail | Avnet America |
Voltage Ref, Shunt, 2.49V, Soic-8 | Newark Electronics |
IC: voltage reference source | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM336BM-2.5/NOPB?
Additional datasheets, footprints and schematics for LM336BM-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM336BM-2.5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM336BM-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM336BM-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM336BM-2.5/NOPB fall under?
The LM336BM-2.5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM336BM-2.5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM336BM-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM336BM-2.5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM336BM-2.5/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM336BM-2.5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM336BM-2.5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM336BM-2.5/NOPB?
You can fill out our help required form which you can use to request a quote for LM336BM-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.