IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +100°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 5V |
Supply Voltage Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 335 |
Supply Current | 1mA |
Temperature Sensing Range | -40°C to +100°C |
Temp Sensor Analog 8-Pin SOIC Tube | Holdelec |
Precision Temperature Sensor Rohs Compliant: Yes |Texas Instruments LM335AM/NOPB. | Newark Electronics |
2C analog temperature sensor, 10 mV/K in hermetic package | Texas Instruments |
± | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM335AM/NOPB .?
Additional datasheets, footprints and schematics for LM335AM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM335AM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM335AM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM335AM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM335AM/NOPB . fall under?
The LM335AM/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM335AM/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM335AM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM335AM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM335AM/NOPB . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for LM335AM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM335AM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM335AM/NOPB .?
You can fill out our help required form which you can use to request a quote for LM335AM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.