Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Forward Current If | 10mA |
---|---|
Forward Voltage | 40V |
Forward Current If(AV) | - |
Power Dissipation Pd | 400mW |
Current Regulator Case Style | TO-92 |
No. of Pins | 3 Pin, 3Pins |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC Temperature Range | Commercial |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Sensor Case Style | TO-92 |
Texas Instruments LM334Z Adjustable Current Source 1-40V 10mA TO92 | Rapid Electronics |
Where can I find additional details, specifications and documents for a LM334Z?
Additional datasheets, footprints and schematics for LM334Z are listed on our Part Details page. You can also find images and similar parts to LM334Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM334Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM334Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM334Z fall under?
The LM334Z is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM334Z when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM334Z you can contact the distributor directly for product support, shipping queries etc.
Is the LM334Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM334Z have stock available?
Authorised distributors including Rapid Electronics and Farnell have stock available or on a lead time for LM334Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM334Z often in real-time on the comparison pages.
What if I can't find stock of LM334Z?
You can fill out our help required form which you can use to request a quote for LM334Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.