LM334MX/NOPB Part Information

Details for LM334MX/NOPB by Texas Instruments

Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LM334MX/NOPB Directly from Texas Instruments (242406 in stock) at $0.2600

Part Downloads

Part Specifications

Forward Current If 5mA
Forward Voltage 1V
Forward Current If(AV) 10mA
Power Dissipation Pd 400mW
Current Regulator Case Style SOIC
No. of Pins 8 Pin, 8Pins
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • LM334MX/NOPB, CurrentRegulatorDiode | RS Components
  • 0°C to 70°C 3-pin adjustable current source | Texas Instruments
  • Texas Instruments LM334MX/NOPB Constant Current Diode, 1mA, 0.8V max, 8-Pin SOIC | RS Components TR
  • LM334MX/NOPB, CurrentRegulatorDiode | RS Components IT

Viewing Distributors for LM334MX/NOPB

Loading...
Loading Results for LM334MX/NOPB