| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Frequency | 100kHz |
|---|---|
| Full Scale Range | 1Hz to 100kHz |
| Linearity % | 0.01% |
| Supply Voltage Range | 4V to 40V |
| Digital IC Case | DIP |
| No. of Pins | 8Pins |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| Voltage-to-Frequency Conv. 100KHz PDIP8 | RS |
Where can I find additional details, specifications and documents for a LM331AN/NOPB?
Additional datasheets, footprints and schematics for LM331AN/NOPB are listed on our Part Details page. You can also find images and similar parts to LM331AN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM331AN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM331AN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM331AN/NOPB fall under?
The LM331AN/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to LM331AN/NOPB when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM331AN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM331AN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM331AN/NOPB have stock available?
Authorised distributors including Rochester Electronics and RS have stock available or on a lead time for LM331AN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM331AN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM331AN/NOPB?
You can fill out our help required form which you can use to request a quote for LM331AN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.