Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 300ns |
Supply Voltage Range | 2V to 28V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
No.Comparators | 4 |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Quad, General Purpose Differential Comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Quad, 28V, 14Dip | Newark Electronics |
COMPARATOR, QUAD, 28V, 14DIP | element14 |
Where can I find additional details, specifications and documents for a LM3302N?
Additional datasheets, footprints and schematics for LM3302N are listed on our Part Details page. You can also find images and similar parts to LM3302N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3302N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3302N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3302N fall under?
The LM3302N is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM3302N when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3302N you can contact the distributor directly for product support, shipping queries etc.
Is the LM3302N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3302N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3302N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3302N often in real-time on the comparison pages.
What if I can't find stock of LM3302N?
You can fill out our help required form which you can use to request a quote for LM3302N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.