LM3279EVM Part Information
Details for LM3279EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits

Buy LM3279EVM Directly from Texas Instruments (25 in stock) at $79.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LM3279 |
Kit Application Type | Power Management |
Application Sub Type | Buck/Boost DC-DC Converter |
Kit Contents | Eval Board LM3279 GUI Software |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High-Efficiency PFM & PWM Modes Input Range 0.6V-4.2V Seamless Buck-Boost Mode Transition |
Alternative Part Descriptions
- LM3279 Buck-Boost Converter with MIPI(r) RFFE Interface for RF Power Amplifiers Evaluation Module | Texas Instruments
Viewing Distributors for LM3279EVM
Loading...
Loading Results for LM3279EVM