Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3269 |
Kit Application Type | Power Management |
Application Sub Type | Buck/Boost DC-DC Converter |
Kit Contents | Eval Board LM3269 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Auto PFM/PWM Mode Change Input Range 2.7V-5.5V Seamless Buck-boost Mode Transition |
Where can I find additional details, specifications and documents for a LM3269EVM/NOPB?
Additional datasheets, footprints and schematics for LM3269EVM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3269EVM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3269EVM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3269EVM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3269EVM/NOPB fall under?
The LM3269EVM/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3269EVM/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3269EVM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3269EVM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3269EVM/NOPB have stock available?
There is no stock from authorised distributors for LM3269EVM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3269EVM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3269EVM/NOPB?
You can fill out our help required form which you can use to request a quote for LM3269EVM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.