Status: | Unknown |
---|---|
Series: | LMx24N |
RoHS: | Unknown |
Prices starting from US$0.35
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | LMx24N |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 324 |
Gain Bandwidth | 1MHz |
IC Generic Number | 324 |
Input Offset Voltage Max | 7mV |
Logic Function Number | 324 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Quad 32-V 1-MHz operational amplifier | Texas Instruments |
Op Amp, Quad Low Power, Dip14, 324 | Newark Electronics |
OP AMP, QUAD LOW POWER, DIP14, 324 | Farnell |
LM324N/NOPB, Operational Amplifiers | RS |
Where can I find additional details, specifications and documents for a LM324N/NOPB?
Additional datasheets, footprints and schematics for LM324N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM324N/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324N/NOPB fall under?
The LM324N/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324N/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324N/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM324N/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324N/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for LM324N/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324N/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM324N/NOPB?
You can fill out our help required form which you can use to request a quote for LM324N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.