LM324MX/NOPB . Part Information

Details for LM324MX/NOPB . by Texas Instruments

Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy LM324MX/NOPB Directly from Texas Instruments (430456 in stock) at $0.3040

Part Downloads

Part Specifications

No. of Amplifiers 4 Amplifier
Bandwidth 1MHz
Slew Rate 0.5V/µs
Supply Voltage Range 3V to 32V ± 1.5V to ± 16V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • LM324MX/NOPB, OpAmpQuad | RS Components
  • OP-AMP, QUAD, 1MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes | Newark Electronics
  • Low power general-purpose quad operational amplifier | Texas Instruments
  • Operational Amplifier [Texas Instruments] LM324MX/NOPB Operational Amplifier | Distrelec
  • LM324MX/NOPB Texas Instruments, Op Amp, 1MHz 1 MHz, 3 V → 32 V V, 14-Pin SOIC | RS Components TR
  • LM324MX/NOPB, OpAmpQuad | RS Components IT

Viewing Distributors for LM324MX/NOPB .

Loading...
Loading Results for LM324MX/NOPB .