Status: | Active |
---|---|
Series: | LM324 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
1,160,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
87,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
62,413
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
60,000
in stock
|
Buy Now | |
Micros
from US$0.13
|
43,388
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
10,000
in stock
|
Buy Now | |
element14
from US$0.15
|
4,535
in stock
|
Buy Now | |
Farnell
from US$0.13
|
4,535
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
2,114
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
2,074
in stock
|
Buy Now | |
RS
from US$0.13
|
1,180
in stock
|
Buy Now | |
Avnet Silica
-
|
340,000
in stock
|
Buy Now | |
Kruse
-
|
2,500
in stock
|
Buy Now |
Wide gain bandwidth: 1.3 MHz |
Input common mode voltage range includes ground |
Large voltage gain: 100 dB |
Very low supply current/amplifier: 375 µA |
Low input bias current: 20 nA |
Low input voltage: 3 mV max. |
Low input offset current: 2 nA |
Wide power supply range: Single supply: 3 V to 30 V Dual supplies: ±1.5 V to ±15 V |
Single supply: 3 V to 30 V |
Dual supplies: ±1.5 V to ±15 V |
Product Specifications |
---|
DS0985 Low-power quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM324 Series 32 V 1.3 MHz Low Power Quad Operational Amplifier - SOIC-14 | Future Electronics |
4xOp-Amp 3-32V LP SO14 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM324DT. | Newark Electronics |
OP Amp Quad GP ±15V/30V 14-Pin SO T/R | Avnet America |
Quad Op-Amp, GBW 1.3MHz, SR 0.4V/us, Voff 2mV, +/-1.5÷+/-15V, 0÷70°C | Micros |
OP-AMP, QUAD, 1.3MHZ, 0.4V/US, SOIC-14 | element14 |
ST Operational Amplifier 30V 1.3MHz SO-14 5mV | Distrelec |
ST LM324DT 1.3Mhz SOIC Quad Operational Amplifier | Rapid Electronics |
OP Amp Quad GP +/-15/30V SOIC14 | RS |
OP Amp Quad GP �15V/30V 14-Pin SO T/R | Avnet Silica |
IC AMP OP LM324 SOIC-14 | Kruse |
Where can I find additional details, specifications and documents for a LM324DT?
Additional datasheets, footprints and schematics for LM324DT are listed on our Part Details page. You can also find images and similar parts to LM324DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324DT fall under?
The LM324DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM324DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM324DT have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for LM324DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324DT often in real-time on the comparison pages.
What if I can't find stock of LM324DT?
You can fill out our help required form which you can use to request a quote for LM324DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.