Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.60 |
3,810
|
Buy Now | |
Avnet America | US$1.66 |
32,000
|
Buy Now | |
Schukat Electronic | US$0.11 |
13,900
|
Buy Now | |
Future Electronics | US$0.17 |
9,900
|
Buy Now | |
Chip One Stop | US$0.24 |
3,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.11 |
2,829
|
Buy Now | |
Distrelec | US$0.63 |
264
|
Buy Now | |
Avnet Silica | - |
14,500
|
Buy Now | |
Newark Electronics | US$0.80 |
-
|
Buy Now | |
element14 | US$0.11 |
-
|
Buy Now | |
Farnell | US$0.10 |
-
|
Buy Now |
Wide gain bandwidth: 1.3 MHz |
Input common mode voltage range includes ground |
Large voltage gain: 100 dB |
Very low supply current/amplifier: 375 µA |
Low input bias current: 20 nA |
Low input voltage: 3 mV max. |
Low input offset current: 2 nA |
Wide power supply range: Single supply: 3 V to 30 V Dual supplies: ±1.5 V to ±15 V |
Single supply: 3 V to 30 V |
Dual supplies: ±1.5 V to ±15 V |
Product Specifications |
---|
DS0985 Low-power quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Quad GP ±15V/30V 14-Pin SO Tube | Avnet America |
4xOp-Amp 3-32V LP SO14 | Schukat Electronic |
LM324 Series 32 V 1.3 MHz Low Power Quad Operational Amplifier - SOIC-14 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
ST Operational Amplifier, 1.3MHz, 20nA, SOIC | Distrelec |
OP Amp Quad GP �15V/30V 14-Pin SO Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | LM124 LM224 LM324 LM2902 LM224 LM324 LM2902 |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM124 LM224 LM324 LM2902 LM224 LM324 LM2902 |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 32V |
Op Amp Type | General Purpose |
OP Amp Quad GP 16V/32V 14-Pin SOIC | RS |
Op-Amp, 1.2Mhz, 0.5V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM324D?
Additional datasheets, footprints and schematics for LM324D are listed on our Part Details page. You can also find images and similar parts to LM324D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324D fall under?
The LM324D is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324D when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324D you can contact the distributor directly for product support, shipping queries etc.
Is the LM324D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM324D have stock available?
Authorised distributors including Avnet America, Schukat Electronic, Future Electronics, RS and Chip One Stop have stock available or on a lead time for LM324D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324D often in real-time on the comparison pages.
What if I can't find stock of LM324D?
You can fill out our help required form which you can use to request a quote for LM324D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.