LM324APW . Part Information
Details for LM324APW . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 324 |
Gain Bandwidth | 1.2MHz |
Input Offset Voltage Max | 3mV |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 32V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Alternative Part Descriptions
- IC, OP AMP, QUAD, SMD, TSSOP14, 324; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes | Newark Electronics
- Quadruple improved offset operational amplifier | Texas Instruments
Viewing Distributors for LM324APW .
Loading...
Loading Results for LM324APW .