Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,125
in stock
|
Buy Now | |
Texas Instruments
from US$0.12
|
2,681
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,952
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
510
in stock
|
Buy Now | |
Farnell
from US$0.17
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | - |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 3mV |
Op Amp Type | Low Power |
Quad, 30-V, 1.2-MHz, 3-mV offset voltage operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Quad-Op Amp LM324AN | RS |
Ic, Op Amp, Quad, 12Mhz | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
OP Amp Quad GP ±16V/32V 14-Pin PDIP Rail | Avnet America |
Where can I find additional details, specifications and documents for a LM324AN.....?
Additional datasheets, footprints and schematics for LM324AN..... are listed on our Part Details page. You can also find images and similar parts to LM324AN..... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324AN..... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324AN..... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324AN..... fall under?
The LM324AN..... is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324AN..... when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324AN..... you can contact the distributor directly for product support, shipping queries etc.
Is the LM324AN..... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324AN..... have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Farnell have stock available or on a lead time for LM324AN......
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324AN..... often in real-time on the comparison pages.
What if I can't find stock of LM324AN.....?
You can fill out our help required form which you can use to request a quote for LM324AN..... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.