LM324AM/NOPB Part Information
Details for LM324AM/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.6200 |
10 | 1.3200 |
25 | 1.2100 |
50 | 1.1300 |
100 | 1.0400 |
Stock Information
Details
Part Features
- Advantages:
- Differential Input Voltage Range Equal to the Power Supply Voltage
- Input Common-Mode Voltage Range Includes Ground
- Internally Frequency Compensated for Unity Gain
- Large DC Voltage Gain 100 dB
- Large Output Voltage Swing 0 V to V+ u2212 1.5 V
- Low Input Biasing Current 45 nA (Temperature Compensated)
- Low Input Offset Voltage 2 mV and Offset Current: 5 nA
- Very Low Supply Current Drain (700 u03bcA) u2014Essentially Independent of Supply Voltage
- Wide Bandwidth (Unity Gain) 1 MHz (Temperature Compensated)
- Wide Power Supply Range: u2013 Single Supply 3 V to 32 V u2013 or Dual Supplies u00b11.5 V to u00b116 V
Part Specifications
No. of Amplifiers | 4 Amplifier |
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Product Range | - |
Alternative Part Descriptions
- OPAMP, 1MHZ, 0 TO 70DEGC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM324AM/NOPB?
Additional datasheets, footprints and schematics for LM324AM/NOPB are listed in our Part Details tab. You can also find the LM324AM/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324AM/NOPB in the Pricing & Inventory tab next to part details. You can view LM324AM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324AM/NOPB fall under?
The LM324AM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324AM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324AM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM324AM/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM324AM/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM324AM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324AM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM324AM/NOPB?
You can fill out our help required form which you can use to request a quote for LM324AM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.