| Status: | Unknown |
|---|---|
| Series: | LM323 Voltage Regulators |
| RoHS: | Unknown |
| Output Type | Fixed |
|---|---|
| Input Voltage Min | 7.5V |
| Input Voltage Max | 20V |
| Fixed Output Voltage Nom. | 5V |
| Adjustable Output Voltage Min | - |
| Adjustable Output Voltage Max | - |
| Output Current | 3A |
| Linear Regulator Case Style | TO-3 |
| No. of Pins | 3Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 125°C |
| Product Range | LM323 Voltage Regulators |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Base Number | 323 |
| IC Generic Number | 323 |
| No. of Outputs | 1Outputs |
| Operating Temperature Range | 0°C to +125°C |
| Output Voltage Max | 5V |
| Output Voltage Nom. | 5V |
| Primary Input Voltage | 7.5V |
| Supply Voltage Max | 15V |
| Termination Type | Through Hole |
| Voltage Regulator Type | Positive Fixed |
| LM323K +5V 3A linear regulator, TO3 | RS |
| IC: voltage regulator | TME |
Where can I find additional details, specifications and documents for a LM323K STEEL/NOPB .?
Additional datasheets, footprints and schematics for LM323K STEEL/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM323K STEEL/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM323K STEEL/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM323K STEEL/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM323K STEEL/NOPB . fall under?
The LM323K STEEL/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM323K STEEL/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM323K STEEL/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM323K STEEL/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM323K STEEL/NOPB . have stock available?
Authorised distributors including RS and TME have stock available or on a lead time for LM323K STEEL/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM323K STEEL/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM323K STEEL/NOPB .?
You can fill out our help required form which you can use to request a quote for LM323K STEEL/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.