Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
11,575
in stock
|
Buy Now | |
Texas Instruments
from US$0.35
|
506,454
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
1,135
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
790
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 22V |
Base Number | 321 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 30V |
Supply Voltage Min | 3V |
Single, 30-V, 1-MHz operational amplifier | Texas Instruments |
LM321MF/NOPB, Operational Amplifiers | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Single, Smd, Full Reel | Newark Electronics |
IC, OP AMP, SINGLE, SMD, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a LM321MF/NOPB .?
Additional datasheets, footprints and schematics for LM321MF/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM321MF/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM321MF/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM321MF/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM321MF/NOPB . fall under?
The LM321MF/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM321MF/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM321MF/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM321MF/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM321MF/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for LM321MF/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM321MF/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM321MF/NOPB .?
You can fill out our help required form which you can use to request a quote for LM321MF/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.