LM319M/NOPB Part Information
Details for LM319M/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2200 |
10 | 0.9070 |
50 | 0.8260 |
100 | 0.7450 |
250 | 0.6970 |
Stock Information
Details
Part Specifications
Comparator Type | High Speed |
No. of Comparators | 2 Comparators, 2 |
Response Time | 80ns |
Supply Voltage Range | 5V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | DTL RTL TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | DTL RTL TTL |
Supply Current | 8mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, COMPARATOR, DUAL, HI SPEED, SMD; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:80ns; Supply Voltage Range:5V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:DTL, RTL, TTL; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM319M/NOPB?
Additional datasheets, footprints and schematics for LM319M/NOPB are listed in our Part Details tab. You can also find the LM319M/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM319M/NOPB in the Pricing & Inventory tab next to part details. You can view LM319M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM319M/NOPB fall under?
The LM319M/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM319M/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM319M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM319M/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM319M/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM319M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM319M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM319M/NOPB?
You can fill out our help required form which you can use to request a quote for LM319M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.