LM319AMX/NOPB Amplifiers & Comparators by Texas Instruments

COMPARATOR OPEN COLLECTOR SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM119 series are precision high-speed dual comparators fabricated on a single monolithic chip. They are designed to operate over a wide range of supply voltages down to a single 5-V logic supply and ground. They have higher gain and lower input currents than devices such as the LM710. The uncommitted collector of the output stage makes the LM119 compatible with RTL, DTL, and TTL, as well as capable of driving lamps and relays at currents of up to 25 mA. The LM319A offers improved precision over the standard LM319, with tighter tolerances on offset voltage, offset current, and voltage gain. Although designed primarily for applications requiring operation from digital logic supplies, the LM119 series are fully specified for power supplies up to ±15 V. The series features faster response than the LM111, at the expense of higher power dissipation. However, the high-speed, wide operating voltage range and low package count make the LM119 more versatile than older devices such as the LM711. The LM119 is specified from −55°C to +125°C, the LM219 is specified from −25°C to +85°C, and the LM319A and LM319 are specified from 0°C to +70°C.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
1,857
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.50
51,776
in stock
Buy Now
Logo for element14
element14
from US$0.72
1,857
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.81
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.52
-
Buy Now

Specifications

Comparator Type High Speed
No. of Comparators 2 Comparators, 2
Response Time 80ns
Supply Voltage Range 5V to 36V
Comparator Case Style SOIC
No. of Pins 14Pins
IC Output Type Open Collector
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual high speed, high voltage comparator | Texas Instruments
COMPARATOR, OPEN COLLECTOR, SOIC-14 | element14
IC: comparator | Transfer Multisort Elektronik
Comparator, Open Collector, Soic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM319AMX/NOPB?

Additional datasheets, footprints and schematics for LM319AMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM319AMX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM319AMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM319AMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM319AMX/NOPB fall under?

The LM319AMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LM319AMX/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM319AMX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM319AMX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM319AMX/NOPB have stock available?

Authorised distributors including Texas Instruments, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LM319AMX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM319AMX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM319AMX/NOPB?

You can fill out our help required form which you can use to request a quote for LM319AMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay