No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 15MHz |
Slew Rate | 50V/µs |
Supply Voltage Range | ± 5V to ± 20V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 20V |
Amplifier Type | Unity Gain |
Base Number | 318 |
IC Generic Number | 318 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 10mV |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | unity-gain frequency compensation |
Supply Voltage + Nom | 15V |
Single, 40-V, 15-MHz operational amplifier | Texas Instruments |
NON ROHS / CI SMD / TUBE | Holdelec |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, High Slew Rate, Soic8, 318 | Newark Electronics |
Single High Speed | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM318D .?
Additional datasheets, footprints and schematics for LM318D . are listed on our Part Details page. You can also find images and similar parts to LM318D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM318D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM318D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM318D . fall under?
The LM318D . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM318D . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM318D . you can contact the distributor directly for product support, shipping queries etc.
Is the LM318D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM318D . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM318D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM318D . often in real-time on the comparison pages.
What if I can't find stock of LM318D .?
You can fill out our help required form which you can use to request a quote for LM318D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.