Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
196
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
1,805
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
1,755
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
404
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
196
in stock
|
Buy Now | |
element14
from US$0.65
|
196
in stock
|
Buy Now | |
Avnet Silica
-
|
2,850
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 2.2A |
Linear Regulator Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
Voltage Regulator Type | Adjustable Positive Linear |
LM317 Series 1.5 A 1.2 to 37 V Adjustable Positive Voltage Regulator - TO-220FP | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
ST Linear Voltage Regulator, Positive, 1.2 ... 37V, 2.2A, TO-220FP | Distrelec |
Ic, Voltage Regulator | Newark Electronics |
IC, VOLTAGE REGULATOR | element14 |
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a LM317P?
Additional datasheets, footprints and schematics for LM317P are listed on our Part Details page. You can also find images and similar parts to LM317P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317P fall under?
The LM317P is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317P when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317P you can contact the distributor directly for product support, shipping queries etc.
Is the LM317P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317P have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for LM317P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317P often in real-time on the comparison pages.
What if I can't find stock of LM317P?
You can fill out our help required form which you can use to request a quote for LM317P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.