Status: | Unknown |
---|---|
Series: | Adj 500mA LDO Linear Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 37V |
Output Current | 500mA |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 500mA LDO Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
500-mA, 40-V, adjustable linear voltage regulator for automotive applications | Texas Instruments |
Linear Volt Reg, 1.25-37V, 0.5A, Sot-223 | Newark Electronics |
LINEAR VOLT REG, 1.25-37V, 0.5A, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a LM317MQDCYRG4 .?
Additional datasheets, footprints and schematics for LM317MQDCYRG4 . are listed on our Part Details page. You can also find images and similar parts to LM317MQDCYRG4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317MQDCYRG4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MQDCYRG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317MQDCYRG4 . fall under?
The LM317MQDCYRG4 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317MQDCYRG4 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MQDCYRG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the LM317MQDCYRG4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317MQDCYRG4 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM317MQDCYRG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317MQDCYRG4 . often in real-time on the comparison pages.
What if I can't find stock of LM317MQDCYRG4 .?
You can fill out our help required form which you can use to request a quote for LM317MQDCYRG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.