Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Product Range | - |
Output Current | 500mA |
Output Type | Adjustable |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 317 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.25V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 40V |
500-mA, 40-V, adjustable linear voltage regulator for automotive applications | Texas Instruments |
Standard Regulator 1.25V to 37V 0.5A | RS |
Regulator, 3-Term, Adj, 4Sot223 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM317MQDCYR?
Additional datasheets, footprints and schematics for LM317MQDCYR are listed on our Part Details page. You can also find images and similar parts to LM317MQDCYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317MQDCYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MQDCYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317MQDCYR fall under?
The LM317MQDCYR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317MQDCYR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MQDCYR you can contact the distributor directly for product support, shipping queries etc.
Is the LM317MQDCYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317MQDCYR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM317MQDCYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317MQDCYR often in real-time on the comparison pages.
What if I can't find stock of LM317MQDCYR?
You can fill out our help required form which you can use to request a quote for LM317MQDCYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.