Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
12,775
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
666,000
in stock
|
Buy Now | |
element14
from US$0.26
|
10,300
in stock
|
Buy Now | |
Farnell
from US$0.25
|
10,230
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
5,013
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
253
in stock
|
Buy Now | |
Avnet Silica
-
|
44,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 100mA |
Linear Regulator Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
LM317 Series 100 mA 1.2 to 37 V Adjustable Positive Voltage Regulator - TO-92 | Future Electronics |
Voltage Regulator Adj 1.2-37V 0.2A TO92 | RS |
VOLT REG, ADJ, 37V, 0.1A, 0 TO 125DEG C | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Adjustable Linear Regulator, 1.2V To 37V, To-92-3 | Newark Electronics |
Standard Regulator Pos 1.2V to 37V 0.2A 3-Pin TO-92 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LM317LZ-TR?
Additional datasheets, footprints and schematics for LM317LZ-TR are listed on our Part Details page. You can also find images and similar parts to LM317LZ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LZ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LZ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LZ-TR fall under?
The LM317LZ-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317LZ-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LZ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LZ-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317LZ-TR have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM317LZ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LZ-TR often in real-time on the comparison pages.
What if I can't find stock of LM317LZ-TR?
You can fill out our help required form which you can use to request a quote for LM317LZ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.