LM317LMX/NOPB . Power Management ICs - PMIC by Texas Instruments

LINEAR VOLT REG 1.2-37V 0.1A SOIC-8

Status: Unknown
Series: Adj 100mA Linear Voltage Regulators
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Adjustable
Input Voltage Min 4.2V
Input Voltage Max 40V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.2V
Adjustable Output Voltage Max 37V
Output Current 100mA
Linear Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range Adj 100mA Linear Voltage Regulators
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

LM317LMX/NOPB TI | Elfaro
Linear Voltage Regulators | Unibetter
IC: voltage regulator | Transfer Multisort Elektronik
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V | Farnell
IC REG LIN POS ADJ 100MA 8SOIC | Digi-Key Electronics
100-mA, 40-V, high-PSRR, adjustable linear voltage regulator | Texas Instruments
LINEAR VOLT REG, 1.2-37V, 0.1A, SOIC-8 ROHS COMPLIANT: YES | Newark Electronics

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM317LMX/NOPB .?

Additional datasheets, footprints and schematics for LM317LMX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM317LMX/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM317LMX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LMX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM317LMX/NOPB . fall under?

The LM317LMX/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM317LMX/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LMX/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM317LMX/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM317LMX/NOPB . have stock available?

Authorised distributors including Digi-Key Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for LM317LMX/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM317LMX/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM317LMX/NOPB .?

You can fill out our help required form which you can use to request a quote for LM317LMX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay