Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
16,676
in stock
|
Buy Now | |
element14
from US$0.39
|
1,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
20
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
10
in stock
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 32V |
Output Current | 100mA |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 32V |
Output Voltage Max | 32V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 35V |
Supply Voltage Max | 38V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable Positive Linear |
IC: voltage regulator | Transfer Multisort Elektronik |
IC, VOLTAGE REGULATOR | element14 |
Linear Volt Regulator, LM317LIPK | RS |
Ic, Voltage Regulator | Newark Electronics |
100-mA, 35-V, adjustable linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LM317LIPK .?
Additional datasheets, footprints and schematics for LM317LIPK . are listed on our Part Details page. You can also find images and similar parts to LM317LIPK . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LIPK . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LIPK . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LIPK . fall under?
The LM317LIPK . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317LIPK . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LIPK . you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LIPK . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317LIPK . have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, RS, Newark Electronics and Texas Instruments have stock available or on a lead time for LM317LIPK ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LIPK . often in real-time on the comparison pages.
What if I can't find stock of LM317LIPK .?
You can fill out our help required form which you can use to request a quote for LM317LIPK . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.