Status: | Unknown |
---|---|
Series: | LMx17HV Series |
RoHS: | Unknown |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 57V |
Input Voltage Min | 4.2V |
Input Voltage Max | 60V |
Product Range | LMx17HV Series |
Output Current | 1.5A |
Output Type | Adjustable |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Outputs | 1Outputs |
Output Voltage Max | 57V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 60V |
Termination Type | Through Hole |
Voltage Regulator Type | Adjustable Positive |
LM317HVT/NOPB | Elfaro |
IC STD REG POS 1.2V/57V 1.5A 3-PIN TO-220 | Dan-Mar Components |
Linear Voltage Regulators | Unibetter |
1.5-A, 60-V, adjustable linear voltage regulator | Texas Instruments |
Ic, V Reg, Linear, Adj | Newark Electronics |
3-TERMINAL ADJ REG | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM317HVT/NOPB?
Additional datasheets, footprints and schematics for LM317HVT/NOPB are listed on our Part Details page. You can also find images and similar parts to LM317HVT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317HVT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317HVT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317HVT/NOPB fall under?
The LM317HVT/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317HVT/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317HVT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM317HVT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317HVT/NOPB have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for LM317HVT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317HVT/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM317HVT/NOPB?
You can fill out our help required form which you can use to request a quote for LM317HVT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.