Status: | Unknown |
---|---|
Series: | Adj 1.5A Linear Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 37V |
Output Current | 1.5A |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1.5A Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
1.5-A, 40-V, adjustable linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Reg Standard Lin Adj Pos 1.25V to 37V | RS |
SMT TAPE | Component Electronics |
Linear Volt Reg, 1.5A, 1.25V-37V, Sot223 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM317DCYR .?
Additional datasheets, footprints and schematics for LM317DCYR . are listed on our Part Details page. You can also find images and similar parts to LM317DCYR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317DCYR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317DCYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317DCYR . fall under?
The LM317DCYR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317DCYR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317DCYR . you can contact the distributor directly for product support, shipping queries etc.
Is the LM317DCYR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317DCYR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM317DCYR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317DCYR . often in real-time on the comparison pages.
What if I can't find stock of LM317DCYR .?
You can fill out our help required form which you can use to request a quote for LM317DCYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.