Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
177
in stock
|
Buy Now | |
Texas Instruments
from US$0.83
|
29,088
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
11,895
in stock
|
Buy Now | |
Micros
from US$1.14
|
971
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
177
in stock
|
Buy Now | |
element14
from US$1.91
|
177
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
5
in stock
|
Buy Now |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 4.2V |
Input Voltage Max | 40V |
Product Range | - |
Output Current | 1A |
Output Type | Adjustable |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1.5A |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable Positive |
1.5-A, 40-V, adjustable linear voltage regulator with high-accuracy | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Positive Voltage Regulator, 1.2÷37V, 1A, 4%, -40÷125°C | Micros |
V Reg, 1A, 0.01%, 1.2-37V, 4Sot223 | Newark Electronics |
V REG, 1A, 0.01%, 1.2-37V, 4SOT223 | element14 |
Where can I find additional details, specifications and documents for a LM317AEMP/NOPB?
Additional datasheets, footprints and schematics for LM317AEMP/NOPB are listed on our Part Details page. You can also find images and similar parts to LM317AEMP/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317AEMP/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317AEMP/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317AEMP/NOPB fall under?
The LM317AEMP/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317AEMP/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317AEMP/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM317AEMP/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317AEMP/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Micros, Newark Electronics and element14 have stock available or on a lead time for LM317AEMP/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317AEMP/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM317AEMP/NOPB?
You can fill out our help required form which you can use to request a quote for LM317AEMP/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.