LM3152MHE-3.3 Part Information
Details for LM3152MHE-3.3 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Supply Voltage Min | 6V |
Supply Voltage Max | 42V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 81% |
Controller IC Case Style | HTSSOP |
No. of Pins | 14Pins |
Switching Frequency | 500kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3152 |
Dropout Voltage Vdo | 330mV |
Frequency | 500kHz |
Input Voltage Max | 42V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 12A |
Output Current Max | 15A |
Output Voltage | 3.3V |
Primary Input Voltage | 18V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Viewing Distributors for LM3152MHE-3.3
Loading...
Loading Results for LM3152MHE-3.3