Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 6V |
---|---|
Supply Voltage Max | 42V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 96% |
Controller IC Case Style | HTSSOP |
No. of Pins | 14Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
6V to 42V Synchronous Step-Down Controller with Adjustable Output Voltage | Texas Instruments |
DC-DC Controller Step-Down 42Vin TSSOP14 | RS |
Dc/Dc Ctrl, Sync Buck, 1Mhz, Htssop-14 | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 1MHZ, HTSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a LM3150MHE/NOPB .?
Additional datasheets, footprints and schematics for LM3150MHE/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3150MHE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3150MHE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3150MHE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3150MHE/NOPB . fall under?
The LM3150MHE/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3150MHE/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3150MHE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3150MHE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3150MHE/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3150MHE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3150MHE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3150MHE/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3150MHE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.