Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 115ns |
Supply Voltage Range | 3.5V to 30V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM111 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
No.Comparators | 1 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | MOS TTL |
Supply Current | 7.5mA |
Supply Voltage Max | 30V |
Supply Voltage Min | 3.5V |
Termination Type | Through Hole |
High Speed, 30V, Differential Comparator With Strobes | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Single comparator,LM311P 165ns DIP8 | Euro-Tech |
IC, COMPARATOR, DIP8, 311 | element14 |
Differential Comparator, Single, 115Ns, Dip-8 | Newark Electronics |
IC DIFF COMPARATOR STROBE 8-DIP | Component Sense |
IC DIFF COMP W/STROBE 8DIP | Dan-Mar Components |
DIP 8P TUBE | Component Electronics |
Comparator Single ±15V/30V 8-Pin PDIP Tube | Holdelec |
Where can I find additional details, specifications and documents for a LM311P..?
Additional datasheets, footprints and schematics for LM311P.. are listed on our Part Details page. You can also find images and similar parts to LM311P.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM311P.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM311P.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM311P.. fall under?
The LM311P.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM311P.. when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM311P.. you can contact the distributor directly for product support, shipping queries etc.
Is the LM311P.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM311P.. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM311P...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM311P.. often in real-time on the comparison pages.
What if I can't find stock of LM311P..?
You can fill out our help required form which you can use to request a quote for LM311P.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.