Status: | Unknown |
---|---|
Series: | LM311 |
RoHS: | Compliant |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 200ns |
Supply Voltage Range | 5V to ± 15V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | DTL MOS RTL TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | DIP |
Base Number | 311 |
Comparator Features | Voltage Comparator |
Device Marking | LM311N |
IC Generic Number | 311 |
IC Temperature Range | Commercial |
Logic Function Number | 311 |
No.Comparators | 1 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | DTL MOS RTL TTL |
Supply Current | 5.1mA |
Supply Voltage Max | 30V |
Supply Voltage Min | 5V |
IC, VOLT COMPARATOR, DIP8, 311 | element14 |
COMPARATOR, SINGLE, FAST, 8DIP | Farnell |
Where can I find additional details, specifications and documents for a LM311N?
Additional datasheets, footprints and schematics for LM311N are listed on our Part Details page. You can also find images and similar parts to LM311N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM311N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM311N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM311N fall under?
The LM311N is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM311N when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM311N you can contact the distributor directly for product support, shipping queries etc.
Is the LM311N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM311N have stock available?
Authorised distributors including Jameco Electronics, element14 and Farnell have stock available or on a lead time for LM311N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM311N often in real-time on the comparison pages.
What if I can't find stock of LM311N?
You can fill out our help required form which you can use to request a quote for LM311N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.