Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
1,438
in stock
|
Buy Now | |
Texas Instruments
from US$0.30
|
38,591
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
511
in stock
|
Buy Now | |
element14
from US$0.51
|
224
in stock
|
Buy Now | |
Farnell
from US$0.55
|
214
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
-
|
Buy Now |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 200ns |
Supply Voltage Range | 5V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | DTL MOS RTL TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 1 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | DTL MOS RTL TTL |
Supply Current | 5.1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Precision, high voltage, floating output comparator | Texas Instruments |
Single comparator,LM311M SO8 200nsec | RS |
IC: comparator | Transfer Multisort Elektronik |
IC, COMPARATOR, SINGLE, SMD | element14 |
Ic, Comparator, Single, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LM311M/NOPB?
Additional datasheets, footprints and schematics for LM311M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM311M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM311M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM311M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM311M/NOPB fall under?
The LM311M/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM311M/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM311M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM311M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM311M/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for LM311M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM311M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM311M/NOPB?
You can fill out our help required form which you can use to request a quote for LM311M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.