Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 200ns |
Supply Voltage Range | 5V to 36V |
Comparator Case Style | TO-99 |
No. of Pins | 8Pins |
IC Output Type | Open Collector Open Drain |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Voltage Comparator | Texas Instruments |
Comparator, Single, 200Ns, To-99-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM311H/NOPB?
Additional datasheets, footprints and schematics for LM311H/NOPB are listed on our Part Details page. You can also find images and similar parts to LM311H/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM311H/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM311H/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM311H/NOPB fall under?
The LM311H/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM311H/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM311H/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM311H/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM311H/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM311H/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM311H/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM311H/NOPB?
You can fill out our help required form which you can use to request a quote for LM311H/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.