Status: | Active |
---|---|
Series: | LM311 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
11,050
in stock
|
Buy Now | |
Texas Instruments
from US$0.31
|
3,780
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
3,525
in stock
|
Buy Now | |
RS
from US$0.86
|
2,115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,637
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
30,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.94
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now |
Output current: 50mA |
Maximum input current: 150nA |
Differential input voltage range: ±30V |
Maximum offset current: 20nA |
Supply voltage: +5V to ±15V |
Power consumption:135mW at ±15V |
Product Specifications |
---|
DS1010 Voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM311 Series 15 V 300 nA Surface Mount General Purpose Comparator - SOIC-8 | Future Electronics |
IC: comparator | Transfer Multisort Elektronik |
Comparator Single �15V/30V 8-Pin SO N Tube | Avnet Silica |
Comparator Single ±15V/30V 8-Pin SO N Tube | Avnet America |
ST Comparator, High Speed, Single / Dual, 30V, SOIC | Distrelec |
COMPARATOR, SINGLE, FAST, 8SOIC | Farnell |
Status: | Unknown |
---|---|
Series: | LM311 |
RoHS: | Compliant |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 115ns |
Supply Voltage Range | 3.5V to 30V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 311 |
Comparator Features | Open Collector Open Drain |
Device Marking | LM311D |
IC Temperature Range | Commercial |
Logic Function Number | 311 |
No.Comparators | 1 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | MOS TTL |
Supply Current | 5.1mA |
Supply Voltage Max | 30V |
Supply Voltage Min | 3.5V |
Termination Type | Surface Mount Device |
High Speed, 30V, Differential Comparator With Strobes | Texas Instruments |
Comp +-18V 200ns SO8 | Schukat Electronic |
Single comparator,LM311D SO8 200nsec | RS |
Single Channel W/Strobe Comparators Rohs Compliant: Yes |TEXAS INSTRUMENTS LM311D. | Newark Electronics |
Where can I find additional details, specifications and documents for a LM311D?
Additional datasheets, footprints and schematics for LM311D are listed on our Part Details page. You can also find images and similar parts to LM311D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM311D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM311D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM311D fall under?
The LM311D is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM311D when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM311D you can contact the distributor directly for product support, shipping queries etc.
Is the LM311D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM311D have stock available?
Authorised distributors including Future Electronics, Texas Instruments, Schukat Electronic, RS and Transfer Multisort Elektronik have stock available or on a lead time for LM311D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM311D often in real-time on the comparison pages.
What if I can't find stock of LM311D?
You can fill out our help required form which you can use to request a quote for LM311D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.