LM3100MHX/NOPB . Part Information
Details for LM3100MHX/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LM3100MHX/NOPB Directly from Texas Instruments (10624 in stock) at $1.6280
Part Downloads

Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 20Pins |
Output Current | 1.5A |
Output Voltage Min | 800mV |
Output Voltage Max | 7V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, SYNC BUCK, 1MHZ, HTSSOP-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:1.5A; Output RoHS Compliant: Yes | Newark Electronics
- Synchronous 1MHz 1.5A Step-Down Voltage Regulator | Texas Instruments
Viewing Distributors for LM3100MHX/NOPB .
Loading...
Loading Results for LM3100MHX/NOPB .