Status: | Unknown |
---|---|
Series: | LM301A |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.59
|
-
|
Buy Now |
Low Input Offset Current: 20 nA Maximum Over Temperature Range |
External Frequency Compensation for Flexibility |
Class AB Output Provides Excellent Linearity |
Output Short Circuit Protection |
Guaranteed Drift Characteristics |
Pb-Free Packages are Available |
Applications |
---|
General Purpose |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 100kHz |
Slew Rate | 10V/µs |
Supply Voltage Range | ± 5V to ± 22V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 22V |
Amplifier Type | Operational |
Base Number | 301 |
Device Marking | LM301AN |
Gain Bandwidth | 3.5MHz |
IC Generic Number | 301 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7.5mV |
Logic Function Number | 301 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Improved Op Amp |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Where can I find additional details, specifications and documents for a LM301AN?
Additional datasheets, footprints and schematics for LM301AN are listed on our Part Details page. You can also find images and similar parts to LM301AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM301AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM301AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM301AN fall under?
The LM301AN is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM301AN when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM301AN you can contact the distributor directly for product support, shipping queries etc.
Is the LM301AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM301AN have stock available?
Authorised distributors including element14 have stock available or on a lead time for LM301AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM301AN often in real-time on the comparison pages.
What if I can't find stock of LM301AN?
You can fill out our help required form which you can use to request a quote for LM301AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.