No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 100kHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Amplifier Type | Operational |
Base Number | 301 |
Device Marking | LM301AH |
Gain Bandwidth | 3.5MHz |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7.5mV |
Logic Function Number | 301 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Military-grade, single, 36-V, 1-MHz operational amplifier | Texas Instruments |
OP AMP, GENERAL PURPOSE, TO58, 301 | element14 |
Op Amp, General Purpose, To58, 301 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM301AH/NOPB?
Additional datasheets, footprints and schematics for LM301AH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM301AH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM301AH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM301AH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM301AH/NOPB fall under?
The LM301AH/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM301AH/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM301AH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM301AH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM301AH/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM301AH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM301AH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM301AH/NOPB?
You can fill out our help required form which you can use to request a quote for LM301AH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.