LM2A001 Lamps & Tubes by Maglite

LAMP FOR AA/AAA MAGLITE 0.9W PK2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.90

Distributor Stock
Logo for Farnell
Farnell
from US$2.85
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.90
161
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.57
28
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.45
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Supply Voltage 2.3V
Lamp Base Type Bi-Pin
Bulb Size 8mm
MSCP -
Average Bulb Life 20h
Product Range -
Pack Quantity 2
Power Rating 900mW

Alternative Descriptions

Mag-Lite Light Bulb for Xenon Torches, Pack of 2 Pieces Mini MagLite | Distrelec
Filament lamp: standard | Transfer Multisort Elektronik
Lamp, Incandescent, 2.3V, 900Mw | Newark Electronics
LAMP, FOR AA/AAA MAGLITE, 0.9W, PK2 | Farnell
Bulb, Flashlight, Xenon, 2-Cell AA | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2A001?

Additional datasheets, footprints and schematics for LM2A001 are listed on our Part Details page. You can also find images and similar parts to LM2A001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2A001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2A001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2A001 fall under?

The LM2A001 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to LM2A001 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2A001 you can contact the distributor directly for product support, shipping queries etc.

Is the LM2A001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2A001 have stock available?

Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Farnell and Carlton-Bates have stock available or on a lead time for LM2A001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2A001 often in real-time on the comparison pages.

What if I can't find stock of LM2A001?

You can fill out our help required form which you can use to request a quote for LM2A001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay