Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.03
|
26
in stock
|
Buy Now | |
Texas Instruments
from US$1.17
|
49,268
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.67
|
231
in stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
-
|
Buy Now | |
element14
from US$3.55
|
-
|
Buy Now | |
Farnell
from US$3.52
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -26V |
Input Voltage Max | 300mV |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
MSL | - |
1-A, negative low-dropout voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage regulator,LM2990T-5.0 -5V | RS |
Ldo, Fixed, 5V, 1.8A, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2990T-5.0/NOPB?
Additional datasheets, footprints and schematics for LM2990T-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2990T-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2990T-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2990T-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2990T-5.0/NOPB fall under?
The LM2990T-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2990T-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2990T-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2990T-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2990T-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for LM2990T-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2990T-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2990T-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2990T-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.