Status: | Unknown |
---|---|
Series: | -12V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.20
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -26V |
Input Voltage Max | 300mV |
Fixed Output Voltage Nom. | -12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 600mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | -12V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 5% |
Base Number | 2990 |
IC Generic Number | 2990 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 1A |
Output Voltage Nom. | -12V |
Primary Input Voltage | -17V |
Supply Voltage Max | -26V |
Supply Voltage Min | -1V |
Voltage Regulator Type | Negative Fixed LDO |
Nrnd, Alternate Is Lm2990T-12/Nopb Rohs Compliant: Yes |TEXAS INSTRUMENTS LM2990T-12. | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2990T-12?
Additional datasheets, footprints and schematics for LM2990T-12 are listed on our Part Details page. You can also find images and similar parts to LM2990T-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2990T-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2990T-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2990T-12 fall under?
The LM2990T-12 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2990T-12 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2990T-12 you can contact the distributor directly for product support, shipping queries etc.
Is the LM2990T-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2990T-12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM2990T-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2990T-12 often in real-time on the comparison pages.
What if I can't find stock of LM2990T-12?
You can fill out our help required form which you can use to request a quote for LM2990T-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.