LM2990SX-5.0/NOPB Part Information
Details for LM2990SX-5.0/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.6500 |
10 | 2.9300 |
25 | 2.7700 |
50 | 2.5900 |
100 | 2.4000 |
Stock Information
Details
Part Features
- 5% Output Accuracy over Entire Operating Range
- Dropout Voltage Typically 0.6 V at 1-A Load
- Fixed Output Voltages: u22125 V, u22125.2 V, u221212 V, and u221215 V
- Functional Complement to the LM2940 Series
- Input Voltage: u201326 V to u20136 V
- Internal Short-Circuit Current Limit
- Internal Thermal Shutdown with Hysteresis
- Low Quiescent Current
- Output Current in Excess of 1 A
Part Specifications
Output Type | Fixed |
Input Voltage Min | -26V |
Input Voltage Max | 300mV |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Alternative Part Descriptions
- LDO VOLTAGE REGULATOR, -5V, 1A, TO-263;; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM2990SX-5.0/NOPB?
Additional datasheets, footprints and schematics for LM2990SX-5.0/NOPB are listed in our Part Details tab. You can also find the LM2990SX-5.0/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2990SX-5.0/NOPB in the Pricing & Inventory tab next to part details. You can view LM2990SX-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2990SX-5.0/NOPB fall under?
The LM2990SX-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2990SX-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2990SX-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2990SX-5.0/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM2990SX-5.0/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM2990SX-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2990SX-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2990SX-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2990SX-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.