LM2990S-15/NOPB . Part Information
Details for LM2990S-15/NOPB . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Downloads


Part Specifications
Output Type | Fixed |
Input Voltage Min | -26V |
Input Voltage Max | 300mV |
Fixed Output Voltage Nom. | -15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 600mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | -15V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 5% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1A |
Output Voltage Nom. | -15V |
Primary Input Voltage | -20V |
Supply Voltage Max | 0.3V |
Supply Voltage Min | -1V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Negative |
Alternative Part Descriptions
- 1A Negative LDO Regulator LM2990S-15 | RS Components
- IC, V REG, LINEAR, 15V; Output Type:Fixed; Input Voltage Min:-26V; Input Voltage Max:300mV; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes | Newark Electronics
- 1-A, negative low-dropout voltage regulator | Texas Instruments
- LDO Voltage Regulator [Texas Instruments] LM2990S-15/NOPB LDO Voltage Regulator | Distrelec
Viewing Distributors for LM2990S-15/NOPB .
Loading...
Loading Results for LM2990S-15/NOPB .