Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
238
in stock
|
Buy Now | |
Texas Instruments
from US$0.94
|
40,876
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.83
|
716
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
168
in stock
|
Buy Now | |
element14
from US$1.54
|
168
in stock
|
Buy Now | |
Farnell
from US$1.64
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
13
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | -15V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 5V |
Adjustable Output Voltage Max | 20V |
Output Current | 1A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Adjustable Range | 5V to 20V |
Output Voltage Max | 20V |
Output Voltage Min | 5V |
Primary Input Voltage | 26V |
1-A, 26-V, high-PSRR, adjustable low-dropout voltage regulator with enable from -40°C to +125°C | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
1A LDO Adjustable Regulator LM2941S | RS |
Ldo, 0.5Vdo, 5V To 20V, 1A, 5To263 | Newark Electronics |
LDO, 0.5VDO, 5V TO 20V, 1A, 5TO263 | element14 |
Where can I find additional details, specifications and documents for a LM2941S/NOPB?
Additional datasheets, footprints and schematics for LM2941S/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2941S/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2941S/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2941S/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2941S/NOPB fall under?
The LM2941S/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2941S/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2941S/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2941S/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2941S/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM2941S/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2941S/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2941S/NOPB?
You can fill out our help required form which you can use to request a quote for LM2941S/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.