Output Type | Adjustable |
---|---|
Input Voltage Min | -15V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 5V |
Adjustable Output Voltage Max | 20V |
Output Current | 1A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 5V to 20V |
Output Voltage Max | 20V |
Output Voltage Min | 5V |
Primary Input Voltage | 26V |
IC REG LINEAR POS ADJ 1A 8WSON | Elfaro |
1A LDO Adj Reg | Mouser Electronics |
Ic, Ldo, 1A, Adj, 8Llp | Newark Electronics |
1-A, 26-V, high-PSRR, adjustable low-dropout voltage regulator with enable from -40°C to +125°C | Texas Instruments |
Where can I find additional details, specifications and documents for a LM2941LD/NOPB?
Additional datasheets, footprints and schematics for LM2941LD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2941LD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2941LD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2941LD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2941LD/NOPB fall under?
The LM2941LD/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2941LD/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2941LD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2941LD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2941LD/NOPB have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for LM2941LD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2941LD/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2941LD/NOPB?
You can fill out our help required form which you can use to request a quote for LM2941LD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.