LM2941CT/NOPB Power Management ICs - PMIC by Texas Instruments

ADJUSTABLE LDO VOLTAGE REGULATOR 5V TO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2941 positive voltage regulator features the ability to source 1 A of output current with a typical dropout voltage of 0.5 V and a maximum of 1 V over the entire temperature range. Furthermore, a quiescent current reduction circuit has been included which reduces the ground pin current when the differential between the input voltage and the output voltage exceeds approximately 3 V. The quiescent current with 1 A of output current and an input-output differential of 5 V is therefore only 30 mA. Higher quiescent currents only exist when the regulator is in the dropout mode (VIN − VOUT ≤ 3 V). Designed also for vehicular applications, the LM2941 and all regulated circuitry are protected from reverse battery installations or two-battery jumps. During line transients, such as load dump when the input voltage can momentarily exceed the specified maximum operating voltage, the regulator will automatically shut down to protect both the internal circuits and the load. Familiar regulator features such as short circuit and thermal overload protection are also provided.

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for RS
RS
from US$1.27
11
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.59
16,721
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.21
460
in stock
Buy Now
Logo for Micros
Micros
from US$0.91
180
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.14
-
Buy Now
Logo for element14
element14
from US$1.92
-
Buy Now
Logo for Farnell
Farnell
from US$1.58
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min -15V
Input Voltage Max 26V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 5V
Adjustable Output Voltage Max 20V
MSL -

Alternative Descriptions

1-A, 26-V, high-PSRR, adjustable low-dropout voltage regulator with enable from 0°C to 125°C | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
Positive Voltage Regulator, LDO, 5÷20V, 1A, 3%, 0.5V dropout, 0÷125°C | Micros
Voltage regulator,LM2941CT 20V 1A | RS
Adjustable Ldo Voltage Regulator, 5V To | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2941CT/NOPB?

Additional datasheets, footprints and schematics for LM2941CT/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2941CT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2941CT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2941CT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2941CT/NOPB fall under?

The LM2941CT/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2941CT/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2941CT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2941CT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2941CT/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Micros, RS and Newark Electronics have stock available or on a lead time for LM2941CT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2941CT/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2941CT/NOPB?

You can fill out our help required form which you can use to request a quote for LM2941CT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay